Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
Approval Bodies | CE CSA UL VDE |
Efficiency | 75% |
External Depth | 60.5mm |
External Length / Height | 65mm |
External Width | 57mm |
Input Current | 0.15A |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current Max | 1A |
Output Ripple Voltage pk-pk | 200mV |
Power Rating | 6W |
Power Supply Mounting | Plug In |
Power Supply Type | Switch Mode |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Weight | 90g |
ADAPTOR, 5V, 1000MA | element14 |
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 100 V, 240 V, 6 W, 5 V, 1 A Rohs Compliant: Yes |Friwo 1814926 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1814926?
Additional datasheets, footprints and schematics for 1814926 are listed on our Part Details page. You can also find images and similar parts to 1814926 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1814926 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1814926 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1814926 fall under?
The 1814926 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 1814926 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1814926 you can contact the distributor directly for product support, shipping queries etc.
Is the 1814926 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1814926 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1814926.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1814926 often in real-time on the comparison pages.
What if I can't find stock of 1814926?
You can fill out our help required form which you can use to request a quote for 1814926 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.