Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
No. of Contacts | 10Contacts |
---|---|
Connector Type | SIP Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Clip Material | Beryllium Copper |
Contact Clip Plating | 10u" Gold |
Contact Resistance | 10mohm |
Contact Shell Plating | Tin / Lead |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
De-mating Force | 63gf |
External Depth | 2.54mm |
External Length / Height | 2.54mm |
External Width | 12.5mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Mating Force | 179gf |
Moulding Material | Thermoplastic polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.89mm |
Pin Format | SIP |
Shell Contact Material | Brass |
Connector, Sip Socket, 10 Position, Pc Board | Newark Electronics |
SOCKET IC, SIL, 10WAY | Farnell |
SIP IC Skt 10 SSR Sn/Au FLH RoHS | RS |
Conn SIP Socket SKT 10 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1814655-7?
Additional datasheets, footprints and schematics for 1814655-7 are listed on our Part Details page. You can also find images and similar parts to 1814655-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1814655-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1814655-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1814655-7 fall under?
The 1814655-7 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1814655-7 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1814655-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1814655-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1814655-7 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Avnet America have stock available or on a lead time for 1814655-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1814655-7 often in real-time on the comparison pages.
What if I can't find stock of 1814655-7?
You can fill out our help required form which you can use to request a quote for 1814655-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.