Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
34,500
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
28,000
in stock
|
Buy Now | |
TE Store
from US$0.60
|
11,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
8,180
in stock
|
Buy Now | |
element14
from US$0.29
|
8,180
in stock
|
Buy Now | |
Farnell
from US$0.31
|
8,180
in stock
|
Buy Now | |
RS Americas
from US$12.21
|
2,541
in stock
|
Buy Now | |
Conrad
from US$0.62
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Gold Flash |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15.748µin, .4µm |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | .05 – .09mm², 30 – 28AWG |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Packaging Method | Loose Piece |
Packaging Quantity | 2000 |
実装方法 | Loose Piece |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
CRIMP TERMINAL 30-28AWG | RS |
MOD 2 CONTACT REC. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 30 – 28 AWG Wire Size: .05 – .09 mm² Termination Method to Wire & Cable: Crimp Socket Gold 30 – 28 AWG .05 – .09 mm² | Connector Contact | Part Number: 181271-2 | Internal Number: 181271-2 | Alias Number: 1009629-F | TE Connectivity | TE Store |
Contact, Socket, 30-28Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-28AWG, CRIMP | element14 |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP MOD 2 REC. | Distrelec |
Where can I find additional details, specifications and documents for a 181271-2?
Additional datasheets, footprints and schematics for 181271-2 are listed on our Part Details page. You can also find images and similar parts to 181271-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181271-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181271-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181271-2 fall under?
The 181271-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 181271-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181271-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 181271-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181271-2 have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 181271-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181271-2 often in real-time on the comparison pages.
What if I can't find stock of 181271-2?
You can fill out our help required form which you can use to request a quote for 181271-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.