Status: | Unknown |
---|---|
Series: | AVX 1812 MLCC |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,780
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,780
in stock
|
Buy Now | |
element14
from US$0.50
|
1,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
170
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1812 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
1812 1 uF 50 V ▒10% Tolerance X7R FlexiTerm Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant: Yes |Kyocera Avx 18125C105KAZ2A | Newark Electronics |
CAP, 1µF, 50V, 10%, X7R, 1812 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
1812 Standard 1uF Ceramic Multilayer Cap,50V dc,+125C, X7R Dielectric,+/-10% SMD | AVX 18125C105KAZ2A | RS Americas |
1.0UF 50V 10% 1812 | TTI Europe |
Where can I find additional details, specifications and documents for a 18125C105KAZ2A?
Additional datasheets, footprints and schematics for 18125C105KAZ2A are listed on our Part Details page. You can also find images and similar parts to 18125C105KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18125C105KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18125C105KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18125C105KAZ2A fall under?
The 18125C105KAZ2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 18125C105KAZ2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18125C105KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 18125C105KAZ2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18125C105KAZ2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 18125C105KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18125C105KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 18125C105KAZ2A?
You can fill out our help required form which you can use to request a quote for 18125C105KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.