Status: | Unknown |
---|---|
Series: | AVX 1812 MLCC |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
775
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
59,000
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
41,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,000
in stock
|
Buy Now | |
element14
from US$0.27
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,873
in stock
|
Buy Now | |
Kruse
-
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1812 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1812 2.2 uF 100 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
2.2UF 100V 10% 1812 | TTI Europe |
KC 2,2µF 1812 10% 100V X7R | Rutronik |
Cap, 2.2Μf, 100V, 10%, X7R, 1812, Reel | Newark Electronics |
CAP, 2.2µF, 100V, 10%, X7R, 1812, REEL | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLCC 1812 100V X7R 2.2uF 10% | RS |
CAPA 2U2 20% 100V X7R CHP 1812 | Kruse |
Multilayer Ceramic Capacitor, 2.2 uF, 100 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
AVX Ceramic Capacitor 2.2uF, 100V, 1812, ± | Distrelec |
Where can I find additional details, specifications and documents for a 18121C225KAT2A?
Additional datasheets, footprints and schematics for 18121C225KAT2A are listed on our Part Details page. You can also find images and similar parts to 18121C225KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18121C225KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18121C225KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18121C225KAT2A fall under?
The 18121C225KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 18121C225KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18121C225KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 18121C225KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18121C225KAT2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for 18121C225KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18121C225KAT2A often in real-time on the comparison pages.
What if I can't find stock of 18121C225KAT2A?
You can fill out our help required form which you can use to request a quote for 18121C225KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.