Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Blue |
---|---|
Material | Self Lubricating Silicon |
Compatible With Contact Size | 8 |
Contact Current Rating (Max) | 5A |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Sealable | Yes |
Protection & Strain Relief Accessory Type | Sealing Boot |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Compatible With Coax Cable Type | Quad Cable |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
WIRE SEALING BOOT | TTI Europe |
Where can I find additional details, specifications and documents for a 1811943-1?
Additional datasheets, footprints and schematics for 1811943-1 are listed on our Part Details page. You can also find images and similar parts to 1811943-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1811943-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1811943-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1811943-1 fall under?
The 1811943-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 1811943-1 when available in the Rack & Panel Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1811943-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1811943-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1811943-1 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for 1811943-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1811943-1 often in real-time on the comparison pages.
What if I can't find stock of 1811943-1?
You can fill out our help required form which you can use to request a quote for 1811943-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.