Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.78
|
No stock
|
Buy Now | |
Electro Enterprises
from US$3.51
|
675
in stock
|
Buy Now | |
RS Americas
from US$1.90
|
502
in stock
|
Buy Now | |
TTI Europe
from US$3.22
|
480
in stock
|
Buy Now | |
TE Store
from US$4.96
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
298
in stock
|
Buy Now | |
Rapid Electronics
from US$4.73
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$4.47
|
5
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
Distrelec
from US$5.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Blue |
---|---|
Primary Product Material | Silicone Rubber |
Compatible With Contact Size | 8 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For A600 |
実装方法 | Bag |
Packaging Method | Bag |
Connector System | Cable-to-Panel |
Product Type | Accessory |
Sealable | Yes |
Protection & Strain Relief Accessory Type | Sealing Plug |
Connector & Contact Terminates To | Wire & Cable |
Compatible With Connector Style | Plug |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Connector Plug, Sealing, For use with ARINC 404 and 600 Series, Blue | TE Connectivity 1811633-1 | RS Americas |
SEAL PLUG Connector Seal & Plug Type: Sealing Plug Primary Product Material: Silicone Rubber Primary Product Color: Blue Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Sealing Plug Silicone Rubber | Connector Seal & Cavity Plug | Part Number: 1811633-1 | Internal Number: 1811633-1 | Blue | TE Connectivity | TE Store |
Seal Plug Rohs Compliant: Yes |Amp Te Connectivity 1811633-1 | Newark Electronics |
Rack&Panel Connectors SEAL PLUG | Rapid Electronics |
Connector Accessories Sealing Plug Silicone Rubber Blue Bag | Avnet America |
TE Connectivity - AMP Rack & Panel Covers & PlugsSEAL PLUG | Distrelec |
Where can I find additional details, specifications and documents for a 1811633-1?
Additional datasheets, footprints and schematics for 1811633-1 are listed on our Part Details page. You can also find images and similar parts to 1811633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1811633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1811633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1811633-1 fall under?
The 1811633-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1811633-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1811633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1811633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1811633-1 have stock available?
Authorised distributors including Electro Enterprises, RS Americas, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 1811633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1811633-1 often in real-time on the comparison pages.
What if I can't find stock of 1811633-1?
You can fill out our help required form which you can use to request a quote for 1811633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.