Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
173,993
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
173,993
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
173,993
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
173,993
in stock
|
Buy Now | |
TE Store
from US$0.53
|
716
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Header Mating Direction | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Preloaded | Yes |
Contact Termination Area Plating Material | Tin |
端子嵌合面のめっき厚 | 3.2 – 6.4µm |
Contact Termination Area Plating Thickness | 125.98 – 251.97µin, 3.2 – 6.4µm |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 6A |
Contact Termination Area Plating Finish | Matte |
Contact Layout | Staggered |
Stamped and Formed | Yes |
Contact Mating Area Plating Thickness | 125.98 – 251.97µin |
Post-Mating Assembly Measurement | .901in, 22.9mm |
Length | 22.9mm, .9016in |
Height | 13mm, .512in |
Wire Size | 16 – 18AWG |
Accepts Wire Insulation Diameter Range | 2.16mm, .085in |
Width | .34in, 8.64mm |
PCB Thickness (Recommended) | 1.8mm, .07in |
Operating Voltage (Max) | 600VAC, 600VDC |
Centerline (Pitch) | .276in, 7mm |
Housing Material | PBT GF |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Packaging Quantity | 80 |
Packaging Method | Box & Tray, Tray |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Wire/Cable Type | Discrete Wire |
Connector Style | Screwless Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Strain Relief | Without |
Termination Method to Wire & Cable | Poke-In |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Tool-less Wire Termination | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
UV Exposure Rated | No |
Lighting Conn 4P Vert Screwless Wire Connector |Amp Te Connectivity 1811444-1 | Newark Electronics |
Lighting Conn 4P VERT SCREWLESS WIRE CONNECTOR | Rapid Electronics |
TE Connectivity - AMP ASYSCRLESS WIRE CONNVERT4P | Distrelec |
TERMINAL BLOCK, WTB, 4POS, 18-16AWG | Farnell |
ASY,SCRLESS WIRE CONN,VERT,4P Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Lighting Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Connector Poke-In Header Wire-to-Board | Ballast Connector | Part Number: 1811444-1 | Internal Number: 1811444-1 | TE Connectivity | TE Store |
Conn Terminal Block 4 POS 3.5mm Solder ST Thru-Hole 2A/Contact T/R | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 1811444-1?
Additional datasheets, footprints and schematics for 1811444-1 are listed on our Part Details page. You can also find images and similar parts to 1811444-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1811444-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1811444-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1811444-1 fall under?
The 1811444-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1811444-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1811444-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1811444-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1811444-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1811444-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1811444-1 often in real-time on the comparison pages.
What if I can't find stock of 1811444-1?
You can fill out our help required form which you can use to request a quote for 1811444-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.