Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1811027-2,
CN2455-000 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
TE Store
from US$0.59
|
7,342
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Type | Terminating Covers |
---|---|
Color | Blue |
Splice Features | Strain Relief |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 354.33µin, 9µm |
Contact Plating Material | Bright Tin |
Overall Length | 24.5mm, .965in |
Profile Height | .472in, 12mm |
Wire Size | 18AWG |
Operating Voltage | 600 VAC, 600 VDC |
Housing Material | Thermoplastic |
Government Qualified | No |
Agency/Standard Number | C22.2 No. 189, UL 486C |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Splice Type | Tap Splice |
Serrated | No |
Product Type | Splice |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Tool-less Wire Termination | Yes |
UV Exposure Rated | No |
Operating Temperature Range | -67 – 221°F |
ASSEMBLY,18AWG TAP Splice Type: Tap Splice Wire Size: 18 AWG Sealable: No Splice Features: Strain Relief Compatible Insulation Diameter Range: 2.3 mm Tap Splice 18 AWG Strain Relief | Electrical Wire Splice | Part Number: 1811027-2 | Internal Number: 1811027-2 | Alias Number: AMPS-0-1811027-2 | TE Connectivity | TE Store |
Lighting Connectors Blue 18 Awg Tap Connector |Amp Te Connectivity 1811027-2 | Newark Electronics |
Splice Terminal 12 AWG 18.25 x 24.5 mm Blue Thermoplastic IDC Terminal | Future Electronics |
Splice Terminal 18AWG 18.25mm 24.5mm Tin | Avnet America |
IDC Poke-In Wire Tap/Splice, 18 AWG | TE Connectivity 1811027-2 | RS Americas |
CONNECTOR, IDC, 18AWG, BLUE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | - |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Blue |
Insulator Material | PP (Polypropylene) |
Terminal Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1811027-2?
Additional datasheets, footprints and schematics for 1811027-2 are listed on our Part Details page. You can also find images and similar parts to 1811027-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1811027-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1811027-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1811027-2 fall under?
The 1811027-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1811027-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1811027-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1811027-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1811027-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1811027-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1811027-2 often in real-time on the comparison pages.
What if I can't find stock of 1811027-2?
You can fill out our help required form which you can use to request a quote for 1811027-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.