Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1811027-1,
CN2454-000 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
258,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
258,000
in stock
|
Buy Now | |
TE Store
from US$0.52
|
27,425
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Strain Relief |
---|---|
Strain Relief Type | Terminating Covers |
Plating Material | Tin |
Color | Brown |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 9µm, 354.33µin |
Contact Plating Material | Bright Tin |
Wire Size | 12AWG |
Overall Length | 24.5mm, .965in |
Profile Height | 12mm, .472in |
Operating Voltage | 600 VAC, 600 VDC |
Housing Material | Polypropylene |
Agency/Standard Number | C22.2 No. 188, UL 486C |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Splice Type | Tap Splice |
Serrated | No |
Product Type | Splice |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Tool-less Wire Termination | Yes |
UV Exposure Rated | No |
Operating Temperature Range | -67 – 221°F |
Splices ASSEMBLY 12AWG TAP | Rapid Electronics |
ASSEMBLY,12AWG TAP Splice Type: Tap Splice Wire Size: 12 AWG Sealable: No Splice Capacity: 3 Splice Features: Strain Relief Tap Splice 12 AWG 3 | Electrical Wire Splice | Part Number: 1811027-1 | Internal Number: 1811027-1 | Alias Number: AMPS-0-1811027-1 | TE Connectivity | TE Store |
ASSEMBLY,12AWG TAP | Heilind Electronics |
Terminal, Wire Tap/Splice, Idc, Brown, 12Awg | Newark Electronics |
Splice Terminal 12 AWG 18.25 x 24.5 mm Brown Thermoplastic IDC Terminal | Future Electronics |
Splice Terminal 12AWG 18.25mm 24.5mm Tin | Avnet America |
IDC Poke-In Wire Tap/Splice, 12 AWG | TE Connectivity 1811027-1 | RS Americas |
CONNECTOR, IDC, 12AWG, BROWN | Farnell |
Where can I find additional details, specifications and documents for a 1811027-1?
Additional datasheets, footprints and schematics for 1811027-1 are listed on our Part Details page. You can also find images and similar parts to 1811027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1811027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1811027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1811027-1 fall under?
The 1811027-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1811027-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1811027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1811027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1811027-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1811027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1811027-1 often in real-time on the comparison pages.
What if I can't find stock of 1811027-1?
You can fill out our help required form which you can use to request a quote for 1811027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.