Status: | Unknown |
---|---|
Series: | WILMAR 1800 Series |
RoHS: | Unknown |
Product Range | WILMAR 1800 Series |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 5A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Voltage Max | 120VAC |
Supply Voltage Max | 120VAC |
RoHS Compliant | No |
1810DDBX=WILMAR PARALLELING RE | Heilind Electronics |
Phase Relay, Spst-No, 5A, 120Vac, Panel | Newark Electronics |
RELAY, PROTECTIVE | TE Connectivity 1810DDBX | RS Americas |
Where can I find additional details, specifications and documents for a 1810DDBX?
Additional datasheets, footprints and schematics for 1810DDBX are listed on our Part Details page. You can also find images and similar parts to 1810DDBX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1810DDBX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1810DDBX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1810DDBX fall under?
The 1810DDBX is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 1810DDBX when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1810DDBX you can contact the distributor directly for product support, shipping queries etc.
Is the 1810DDBX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1810DDBX have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 1810DDBX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1810DDBX often in real-time on the comparison pages.
What if I can't find stock of 1810DDBX?
You can fill out our help required form which you can use to request a quote for 1810DDBX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.