Status: | Unknown |
---|---|
Series: | 1800 Series |
RoHS: | Unknown |
Prices starting from US$1,316.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,316.24
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2,115.89
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1,560.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1,920.32
|
-
|
Buy Now | |
Avnet America
from US$1,587.35
|
-
|
Buy Now | |
RS Americas
from US$2,323.31
|
-
|
Buy Now | |
element14
from US$1,395.07
|
-
|
Buy Now | |
TTI Europe
from US$1,837.44
|
-
|
Buy Now | |
TE Store
from US$1,734.89
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 120VAC |
Contact Current | 5A |
Product Range | 1800 Series |
Relay Mounting | Flange |
Relay Terminals | Screw |
Contact Voltage AC Nom | 120V |
Contact Material | - |
Industrial Relays 1FormA SPST 120 VAC | Rapid Electronics |
Relay, Safety, Spst-No, 120Vac, 5A | Newark Electronics |
1810DBX=RELAY=PARALLELING | Avnet America |
PROTECTIVE RELAY, PARALLELING, DEAD BUS, AC, 120VAC, 1 FORM A, SPST-NO | TE Connectivity 1810DBX | RS Americas |
MILITARY RELAY 1810DBX | TTI Europe |
Special Order: 1810DBX=RELAY=PARALLELING Contact Arrangement: 1 N.C & 1 N.O Contact Current Rating (Max): 5 A Input Voltage: 120 VAC Product Mount Type: Panel Phase: Three Protective Relay | 1 N.C & 1 N.O 5 A 120 VAC Panel | Part Number: 1810DBX | Internal Number: 1618065-8 | Alias Number: AMP-0-1618065-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1810DBX?
Additional datasheets, footprints and schematics for 1810DBX are listed on our Part Details page. You can also find images and similar parts to 1810DBX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1810DBX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1810DBX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1810DBX fall under?
The 1810DBX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1810DBX when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1810DBX you can contact the distributor directly for product support, shipping queries etc.
Is the 1810DBX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1810DBX have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1810DBX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1810DBX often in real-time on the comparison pages.
What if I can't find stock of 1810DBX?
You can fill out our help required form which you can use to request a quote for 1810DBX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.