Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tester Type | Network Cable Tester |
---|---|
Resistance | - |
External Height | 180mm |
External Width | 23mm |
External Depth | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | FIBER TOOLS Series |
RoHS: | Unknown |
Connector Type | Adapter |
---|---|
Product Range | FIBER TOOLS Series |
VISUAL FAULT LOCATOR KIT (180XL) | Tempo Communications 180XL | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tester Type | Network Cable Tester |
---|---|
External Height | 180mm |
External Width | 23mm |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
180XL Visual Fault Locator Kit (2.5mm) | RS |
Visual Fault Locator, Fibre Optic, Led | Newark Electronics |
Where can I find additional details, specifications and documents for a 180XL?
Additional datasheets, footprints and schematics for 180XL are listed on our Part Details page. You can also find images and similar parts to 180XL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180XL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180XL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180XL fall under?
The 180XL is listed under Test Equipment > Testers Detectors & Calibration > Cable & Lead Testers.
Can I view similar or alternative parts?
You can view similar parts to 180XL when available in the Cable & Lead Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180XL you can contact the distributor directly for product support, shipping queries etc.
Is the 180XL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180XL have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 180XL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180XL often in real-time on the comparison pages.
What if I can't find stock of 180XL?
You can fill out our help required form which you can use to request a quote for 180XL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.