Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black Red |
Contact Material | Brass |
Dual Binding Post, Panel, Black/Red | Newark Electronics |
Binding Post | RS Americas |
Where can I find additional details, specifications and documents for a 1809RB?
Additional datasheets, footprints and schematics for 1809RB are listed on our Part Details page. You can also find images and similar parts to 1809RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1809RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1809RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1809RB fall under?
The 1809RB is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 1809RB when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1809RB you can contact the distributor directly for product support, shipping queries etc.
Is the 1809RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1809RB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1809RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1809RB often in real-time on the comparison pages.
What if I can't find stock of 1809RB?
You can fill out our help required form which you can use to request a quote for 1809RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.