Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0180984-5 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,010
in stock
|
Buy Now | |
TE Store
from US$0.11
|
81,475
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
67,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
8,363
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
7,774
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
589
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
589
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Mating Retention | Without |
Mating Alignment | Without |
Number of Positions | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Sealable | No |
Product Type | Insulation Boot |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTON 250 BOOT FLAG NYLON BLK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Flag UL Flammability Rating: UL 94V-2 Receptacle 1 Flag | Crimp Terminal Housing | Part Number: 180984-5 | Internal Number: 180984-5 | Alias Number: 0-0180984-5 | TE Connectivity | TE Store |
FLAG FASTON BOOT | TTI Europe |
TE Connectivity FASTON 250 BOOT FLAG NYLON BLK Terminals | Distrelec |
FASTON 250 flag receptacle housing, 1P | RS |
Faston 250 Boot Flag Nylon Blk |Amp Te Connectivity 180984-5 | Newark Electronics |
Connector Accessories Insulation Boot 1 POS Polyamide 6.6 Black Loose Piece | Avnet America |
FLAG FASTON BOOT, SOCKET CONTACT | element14 |
Where can I find additional details, specifications and documents for a 180984-5?
Additional datasheets, footprints and schematics for 180984-5 are listed on our Part Details page. You can also find images and similar parts to 180984-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180984-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180984-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180984-5 fall under?
The 180984-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180984-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180984-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180984-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180984-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 180984-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180984-5 often in real-time on the comparison pages.
What if I can't find stock of 180984-5?
You can fill out our help required form which you can use to request a quote for 180984-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.