Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,624
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,624
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,624
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
1,624
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Sager
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Red |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 22.9mm, .9in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 8000 |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Fastin-Faston Rec Hsg 6.3 Mm Sr 1 Pos |Amp Te Connectivity 180905-1 | Newark Electronics |
Terminals FASTIN-FASTON REC HSG 6.3 MM SR 1 POS | Rapid Electronics |
TE Connectivity FF 250 REC HSG 1P NYLON RED Terminals FA | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Plug Crimp 5.08mm 12AWG 320V 12A 3 Position Combicon Control Series | Phoenix Contact 1809051 | RS Americas |
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 20-14 AWG Crimp | Sager |
Where can I find additional details, specifications and documents for a 180905-1?
Additional datasheets, footprints and schematics for 180905-1 are listed on our Part Details page. You can also find images and similar parts to 180905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180905-1 fall under?
The 180905-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180905-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 180905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180905-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 180905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180905-1 often in real-time on the comparison pages.
What if I can't find stock of 180905-1?
You can fill out our help required form which you can use to request a quote for 180905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.