Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1808 ^4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
MSL | MSL 1 - Unlimited |
Cap Ceramic 0.01uF 500V X7R 10% SMD 1808 125°C T/R | Avnet America |
Cap, Mlcc, X7R, 0.01Uf, 500V, 1808, Reel | Newark Electronics |
1808 500V .01uF X7R 10% multilayer ceramic capacitor | Future Electronics |
56J1912 | element14 |
CAP, MLCC, X7R, 0.01UF, 500V, 1808, REEL | Farnell |
Where can I find additional details, specifications and documents for a 18087C103KAT2A?
Additional datasheets, footprints and schematics for 18087C103KAT2A are listed on our Part Details page. You can also find images and similar parts to 18087C103KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18087C103KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18087C103KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18087C103KAT2A fall under?
The 18087C103KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 18087C103KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18087C103KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 18087C103KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18087C103KAT2A have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 18087C103KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18087C103KAT2A often in real-time on the comparison pages.
What if I can't find stock of 18087C103KAT2A?
You can fill out our help required form which you can use to request a quote for 18087C103KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.