Status: | Unknown |
---|---|
Series: | ARTIS Series |
RoHS: | Unknown |
Tweezer Type | ESD, Precision |
---|---|
Tweezer Tip Type / Style | Curve, Pointed |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | ARTIS Series |
RoHS Compliant | NA |
Fine/Curved Tweezer, 115Mm | Newark Electronics |
Artis Tweezer 7-SA style | Aven 18072ARS | RS Americas |
Where can I find additional details, specifications and documents for a 18072ARS?
Additional datasheets, footprints and schematics for 18072ARS are listed on our Part Details page. You can also find images and similar parts to 18072ARS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18072ARS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18072ARS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18072ARS fall under?
The 18072ARS is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 18072ARS when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18072ARS you can contact the distributor directly for product support, shipping queries etc.
Is the 18072ARS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18072ARS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 18072ARS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18072ARS often in real-time on the comparison pages.
What if I can't find stock of 18072ARS?
You can fill out our help required form which you can use to request a quote for 18072ARS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.