Status: | Unknown |
---|---|
Series: | 1800 Series |
RoHS: | Unknown |
No distributors results available
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Green |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1800 Series |
SVHC | No SVHC (12-Jan-2017) |
Illumination Colour | Green |
Where can I find additional details, specifications and documents for a 1805.7109-03?
Additional datasheets, footprints and schematics for 1805.7109-03 are listed on our Part Details page. You can also find images and similar parts to 1805.7109-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1805.7109-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1805.7109-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1805.7109-03 fall under?
The 1805.7109-03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1805.7109-03 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1805.7109-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 1805.7109-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1805.7109-03 have stock available?
There is no stock from authorised distributors for 1805.7109-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1805.7109-03 often in real-time on the comparison pages.
What if I can't find stock of 1805.7109-03?
You can fill out our help required form which you can use to request a quote for 1805.7109-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.