Status: | Unknown |
---|---|
Series: | SlimRay 180555 Series |
RoHS: | Compliant |
For Use With | Cree CXA13 & CXB13 LEDs |
---|---|
External Diameter | 25mm |
Holder Type | Holder Assembly |
Product Range | SlimRay 180555 Series |
Contact Material | Copper Alloy |
No. of LEDs | 1LEDs |
RoHS Compliant | Yes |
Led Holder, 13.35Mm X 13.35Mm Cob Led | Newark Electronics |
LED Array Holder for 13.35mm by 13.35mm Chip-On-Board LEDs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 180555-0001?
Additional datasheets, footprints and schematics for 180555-0001 are listed on our Part Details page. You can also find images and similar parts to 180555-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180555-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180555-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180555-0001 fall under?
The 180555-0001 is listed under LED Lighting Components > COB LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 180555-0001 when available in the COB LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180555-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 180555-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 180555-0001 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 180555-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180555-0001 often in real-time on the comparison pages.
What if I can't find stock of 180555-0001?
You can fill out our help required form which you can use to request a quote for 180555-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.