Status: | Unknown |
---|---|
Series: | Rhino Series |
RoHS: | Unknown |
Prices starting from US$35.37
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$59.67
|
No stock
|
Buy Now |
![]() |
Newark Electronics
from US$79.46
|
103
in stock
|
Buy Now |
![]() |
element14
from US$73.93
|
102
in stock
|
Buy Now |
![]() |
Farnell
from US$54.25
|
102
in stock
|
Buy Now |
![]() |
TME
from US$35.37
|
90
in stock
|
Buy Now |
![]() |
RS Americas
from US$70.61
|
47
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 9mm x 1.5m |
I.D. Max | 3.73mm |
I.D. Min | 1.73mm |
Shrink Ratio | 3 |
Product Range | Rhino Series |
Background Colour | White |
Colour | Black on White |
Tubing, Heat Shrink, 9Mm X 1.5M, White | Newark Electronics |
TUBING, HEAT SHRINK, 9MMX1.5M, WHITE | element14 |
Heat shrink markers | TME |
Heat Shrink Tube Label Cartridge, Blackon White, 3/8"x5, 3:1, RhinoPro Series | RS Americas |
Rhino Heat Shrink Tube 9mm White | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 18053?
Additional datasheets, footprints and schematics for 18053 are listed on our Part Details page. You can also find images and similar parts to 18053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18053 fall under?
The 18053 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18053 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18053 you can contact the distributor directly for product support, shipping queries etc.
Is the 18053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18053 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TME and RS Americas have stock available or on a lead time for 18053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18053 often in real-time on the comparison pages.
What if I can't find stock of 18053?
You can fill out our help required form which you can use to request a quote for 18053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.