Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.08mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 19 x 0.079mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 2.92mm |
Voltage Rating | 100V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Belden Type Number | 1804A |
Cable Type | Braided Shield |
Capacitance | 131pF/m |
Conductor Make-up | 19 / 40AWG |
Conductor Plating | Silver |
Outer Diameter | 2.92mm |
Screen Type Primary | Tinned Copper Braid |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.356mm |
Wire Size | 28AWG |
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100V, Per M | Newark Electronics |
CABLE, 1804A 4 CORE PER M | element14 |
Where can I find additional details, specifications and documents for a 1804A?
Additional datasheets, footprints and schematics for 1804A are listed on our Part Details page. You can also find images and similar parts to 1804A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1804A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1804A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1804A fall under?
The 1804A is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1804A when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1804A you can contact the distributor directly for product support, shipping queries etc.
Is the 1804A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1804A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1804A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1804A often in real-time on the comparison pages.
What if I can't find stock of 1804A?
You can fill out our help required form which you can use to request a quote for 1804A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.