Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
49,931
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .312in, 7.92mm |
Overall Length | 18.5mm, .728in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.5 – 3.81mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | For Mini Applicator. |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 312 REC 1-2.5MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 7.92 mm | Quick Disconnect | Part Number: 180453-2 | Internal Number: 180453-2 | TE Connectivity | TE Store |
312 Fl.fastin-On Rohs Compliant: Yes |Amp Te Connectivity 180453-2 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 17.6mm 9.1mm Tin Strip | Avnet America |
312 FL.FASTIN-ON | TTI Europe |
Where can I find additional details, specifications and documents for a 180453-2?
Additional datasheets, footprints and schematics for 180453-2 are listed on our Part Details page. You can also find images and similar parts to 180453-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180453-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180453-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180453-2 fall under?
The 180453-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180453-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180453-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180453-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180453-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 180453-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180453-2 often in real-time on the comparison pages.
What if I can't find stock of 180453-2?
You can fill out our help required form which you can use to request a quote for 180453-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.