Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
4,775
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
39,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
39,500
in stock
|
Buy Now | |
Farnell
from US$0.10
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,992
in stock
|
Buy Now | |
element14
from US$0.20
|
2,992
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Thickness | .304mm, .012in |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .019in, .48mm |
Overall Length | .57in, 14.5mm |
Accepts Wire Insulation Diameter Range | .059 – .11in, 1.5 – 2.8mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 250 |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC. 20-16 AWG TPBR | Rapid Electronics |
FEMALE QUICK DISCONNECT, 2.8MMX0.3MM | Farnell |
Receptacle terminal,FASTON 110,AWG 20-15 | RS |
Female Disconnect, 2.8Mm, 20-15Awg Rohs Compliant: Yes |Amp Te Connectivity 180441-2 | Newark Electronics |
FEMALE DISCONNECT, 2.8MM, 20-15AWG | element14 |
Quick Disconnect Terminal 15-20AWG F 14.5mm 3.7mm Tin Loose Piece | Avnet America |
FASTON .110 Series Crimp Receptacle, 2.79 x 0.3mm, 20 - 15 AWG | TE Connectivity 180441-2 | RS Americas |
110 FASTON,REC.,20-16 AWG,TPBR | Boersig |
Special Order: 110 FASTON,REC.,20-16 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 180441-2 | Internal Number: 180441-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 180441-2?
Additional datasheets, footprints and schematics for 180441-2 are listed on our Part Details page. You can also find images and similar parts to 180441-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180441-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180441-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180441-2 fall under?
The 180441-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180441-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180441-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180441-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180441-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for 180441-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180441-2 often in real-time on the comparison pages.
What if I can't find stock of 180441-2?
You can fill out our help required form which you can use to request a quote for 180441-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.