Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | .531in, 13.5mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.8mm, .059 – .11in |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 60Newton, 6.1kgf |
Mating Retention Type | Dimple |
Line | FASTON .110 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Faston,rec.,20-16 Awg,tpbr |Amp Te Connectivity 180439-2 | Newark Electronics |
AMP180439-2 | Avnet America |
110 FASTON,REC.,20-16 AWG,TPBR | Boersig |
Where can I find additional details, specifications and documents for a 180439-2?
Additional datasheets, footprints and schematics for 180439-2 are listed on our Part Details page. You can also find images and similar parts to 180439-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180439-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180439-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180439-2 fall under?
The 180439-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180439-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180439-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180439-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180439-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 180439-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180439-2 often in real-time on the comparison pages.
What if I can't find stock of 180439-2?
You can fill out our help required form which you can use to request a quote for 180439-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.