Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 200MHz |
---|---|
Counter Measuring Functions | Frequency |
No. of Digits / Alpha | 7 |
Sensitivity | 25mVrms |
External Height | 54mm |
External Width | 230mm |
External Depth | 157mm |
Plug Type | US |
Where can I find additional details, specifications and documents for a 1803D?
Additional datasheets, footprints and schematics for 1803D are listed on our Part Details page. You can also find images and similar parts to 1803D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1803D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1803D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1803D fall under?
The 1803D is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 1803D when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1803D you can contact the distributor directly for product support, shipping queries etc.
Is the 1803D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1803D have stock available?
Authorised distributors including RS Americas and Carlton-Bates have stock available or on a lead time for 1803D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1803D often in real-time on the comparison pages.
What if I can't find stock of 1803D?
You can fill out our help required form which you can use to request a quote for 1803D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.