Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.12
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Flag |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 14.2mm, .56in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Accepts Wire Insulation Diameter Range | 2.41 – 3.81mm, .095 – .15in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | 1.2mm |
Comment | Without Dimple |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick disconnect Terminal Female 13AWG to 17AWG Crimp Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 180398-5?
Additional datasheets, footprints and schematics for 180398-5 are listed on our Part Details page. You can also find images and similar parts to 180398-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180398-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180398-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180398-5 fall under?
The 180398-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180398-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180398-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180398-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180398-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 180398-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180398-5 often in real-time on the comparison pages.
What if I can't find stock of 180398-5?
You can fill out our help required form which you can use to request a quote for 180398-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.