Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0180388-2,
C38663-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.11
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
13,060
in stock
|
Buy Now | |
element14
from US$0.18
|
13,060
in stock
|
Buy Now | |
Farnell
from US$0.12
|
13,060
in stock
|
Buy Now | |
RS Americas
from US$6.40
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$8.80
|
-
|
Buy Now | |
TTI Europe
from US$5.73
|
-
|
Buy Now | |
Sager
from US$6.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Overall Length | .559in, 14.2mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Versions according DIN 46345 |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Flag Disconnect, 20Awg-15Awg Rohs Compliant: Yes |Amp Te Connectivity 180388-2 | Newark Electronics |
FEMALE FLAG DISCONNECT, 20AWG-15AWG | element14 |
Connector Cable Housing For COMBICON GMSTB, IC, MSTB, and MSTBT Series | Future Electronics |
Quick Disconnect Terminal 15-20AWG RCP 11.4mm 7.6mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 180388-2?
Additional datasheets, footprints and schematics for 180388-2 are listed on our Part Details page. You can also find images and similar parts to 180388-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180388-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180388-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180388-2 fall under?
The 180388-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180388-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180388-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180388-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180388-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 180388-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180388-2 often in real-time on the comparison pages.
What if I can't find stock of 180388-2?
You can fill out our help required form which you can use to request a quote for 180388-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.