Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
26,800
in stock
|
Buy Now | |
element14
from US$0.22
|
26,800
in stock
|
Buy Now | |
Farnell
from US$0.14
|
26,800
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
3,621
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 8.1kgf, 80Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 180363-2 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 11-10AWG | element14 |
Quick Disconnect Terminal 10-11AWG RCP 20mm 7.8mm Tin Strip | Avnet America |
Receptacle terminal,FASTON 250,AWG 11-10 | RS |
250 FASTON,REC.,12-10 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 9 AWG Wire Size: 4 – 6.63 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 11 – 9 AWG 4 – 6.63 mm² 6.35 mm | Quick Disconnect | Part Number: 180363-2 | Internal Number: 180363-2 | TE Connectivity | TE Store |
Receptacle terminal, FASTON 250,AWG 11-10 | TE Connectivity 180363-2 | RS Americas |
.250 SRS FASTON REC | TTI Europe |
Where can I find additional details, specifications and documents for a 180363-2?
Additional datasheets, footprints and schematics for 180363-2 are listed on our Part Details page. You can also find images and similar parts to 180363-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180363-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180363-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180363-2 fall under?
The 180363-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180363-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180363-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180363-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180363-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for 180363-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180363-2 often in real-time on the comparison pages.
What if I can't find stock of 180363-2?
You can fill out our help required form which you can use to request a quote for 180363-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.