Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
35,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
35,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
32,500
in stock
|
Buy Now | |
Farnell
from US$0.10
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
2,395
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 1.185in, 30.1mm |
Accepts Wire Insulation Diameter Range | .134 – .2in, 3.4 – 5.1mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Voltage (Max) | 250V |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.5mm |
Wire Insulation Support | With |
Comment | Without Locking Hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 250 Fasttab Is Tp |Amp Te Connectivity 180352-2 | Newark Electronics |
Terminals 250 FASTTAB IS TP | Rapid Electronics |
TE Connectivity FF 250 TAB 4-6MM2 PTBR Terminals 250 FAS | Distrelec |
250 FASTTAB IS TP | TTI Europe |
MALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
FF 250 TAB 4-6MM2 PTBR Quick Disconnect Terminal Type: Tab Wire Size: 11 – 9 AWG Wire Size: 4 – 6.63 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 11 – 9 AWG 4 – 6.63 mm² 6.35 mm | Quick Disconnect | Part Number: 180352-2 | Internal Number: 180352-2 | TE Connectivity | TE Store |
Terminal TAB 6.35mm 11-10AWG Fastin-on | RS |
Quick Disconnect Terminal 10-11AWG Tab 30.1mm 7.4mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal,6.35x0.81mm,11 to 10 AWG Tin Plated | TE Connectivity 180352-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 11AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 180352-2?
Additional datasheets, footprints and schematics for 180352-2 are listed on our Part Details page. You can also find images and similar parts to 180352-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180352-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180352-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180352-2 fall under?
The 180352-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180352-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180352-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180352-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180352-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 180352-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180352-2 often in real-time on the comparison pages.
What if I can't find stock of 180352-2?
You can fill out our help required form which you can use to request a quote for 180352-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.