Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
210
in stock
|
Buy Now | |
TTI Europe
from US$2.32
|
4,000
in stock
|
Buy Now | |
Sager
from US$2.99
|
858
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
619
in stock
|
Buy Now | |
element14
from US$3.14
|
619
in stock
|
Buy Now | |
Farnell
from US$3.17
|
619
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
108
in stock
|
Buy Now | |
Conrad
from US$3.34
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
27
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
9
in stock
|
Buy Now | |
Boersig
-
|
100
in stock
|
Buy Now | |
Carlton-Bates
from US$4.10
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 10Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Plating | Tin Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
No. of Contacts | 10Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
MCV 1,5/10-G-3,81 | TTI Europe |
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header | Sager |
Terminal Block, Pcb, 10 Position | Newark Electronics |
HEADER, VERTICAL, 3.81MM, 10WAY | element14 |
10way vertical PCBheader,8A 3.81mm pitch | RS |
Phoenix Contact Pin header, straight, Straight, 3.81mm Pitch, 10 Poles | Distrelec |
MINI COMBICON-Basic case:Low height of MC 1.5-Plug-Family, Oversized wiring compartment, M-pin connect with low height and compact raster, individual pole coding by removing the coding lug and putting the code profile in the case. Plug-in direction vertical to PCB. | Conrad |
Phoenix Contact 1803507 MCV 1,5/10-G-3,81 10 Way Terminal Block Header 8A 3.81mm | Rapid Electronics |
Pluggable Header 3.81mm 16AWG 160V 8A 10 Position COMBICON MCV Series | Phoenix Contact 1803507 | RS Americas |
PCB Pluggable Header Male 8A 160V 10-Pos. - MCV15/10-G-381 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1803507?
Additional datasheets, footprints and schematics for 1803507 are listed on our Part Details page. You can also find images and similar parts to 1803507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1803507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1803507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1803507 fall under?
The 1803507 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1803507 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1803507 you can contact the distributor directly for product support, shipping queries etc.
Is the 1803507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1803507 have stock available?
Authorised distributors including TTI Europe, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1803507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1803507 often in real-time on the comparison pages.
What if I can't find stock of 1803507?
You can fill out our help required form which you can use to request a quote for 1803507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.