Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
3,151
in stock
|
Buy Now | |
element14
from US$1.57
|
2,639
in stock
|
Buy Now | |
Farnell
from US$1.57
|
2,639
in stock
|
Buy Now | |
TTI Europe
from US$1.33
|
2,000
in stock
|
Buy Now | |
Sager
from US$1.48
|
849
in stock
|
Buy Now | |
RS Americas
from US$1.43
|
276
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
169
in stock
|
Buy Now | |
Conrad
from US$1.70
|
70
in stock
|
Buy Now | |
Boersig
-
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
-
|
Buy Now | |
Carlton-Bates
from US$2.03
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 5Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Lead Spacing | 3.81mm |
No. of Contacts | 5Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
Terminal Block, Pcb, 5 Position | Newark Electronics |
HEADER, THT, VERTICAL, 3.81MM, 5WAY | element14 |
MCV 1,5/ 5-G-3,81 | TTI Europe |
Pluggable Terminal Blocks 5 Pos 3.81mm pitch Through Hole Header | Sager |
Pluggable Header 3.81mm 16AWG 160V 8A 5 Position COMBICON MCV Series | Phoenix Contact 1803455 | RS Americas |
Phoenix Contact Pin header, straight, Straight, 3.81mm Pitch, 5 Poles | Distrelec |
5 way vertical PCB header,3.81mm pitch | RS |
MINI COMBICON connecting part:Low height of the MC 1.5 connector family, large limited connection area, multi-pin connector with low height and compact raster, individual pin coding by removing the keying nose and plugging the coding profile at the housing. Direction of connector vertical to conducting plate | Conrad |
Phoenix Contact 1803455 MCV 1,5/ 5-G-3,81 5 Way Terminal Block Header 8A 3.81mm | Rapid Electronics |
Pin Header PCB - Vertical 5P - MCV15/5-G-381 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1803455?
Additional datasheets, footprints and schematics for 1803455 are listed on our Part Details page. You can also find images and similar parts to 1803455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1803455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1803455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1803455 fall under?
The 1803455 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1803455 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1803455 you can contact the distributor directly for product support, shipping queries etc.
Is the 1803455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1803455 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Sager have stock available or on a lead time for 1803455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1803455 often in real-time on the comparison pages.
What if I can't find stock of 1803455?
You can fill out our help required form which you can use to request a quote for 1803455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.