Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
80
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
30,250
in stock
|
Buy Now | |
element14
from US$1.32
|
10,321
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
10,162
in stock
|
Buy Now | |
Farnell
from US$1.25
|
9,936
in stock
|
Buy Now | |
Sager
from US$1.21
|
2,711
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
975
in stock
|
Buy Now | |
Carlton-Bates
from US$1.68
|
224
in stock
|
Buy Now | |
Conrad
from US$1.91
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
82
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 4Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Lead Spacing | 3.81mm |
No. of Contacts | 4Contacts |
No. of Rows | 2Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
MCV 1,5/ 4-G-3,81 | TTI Europe |
HEADER, VERTICAL, 3.81MM, 4WAY | element14 |
Pin Header, 4 Position, 3.81Mm | Newark Electronics |
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Through Hole Header | Sager |
Pluggable Header 3.81mm 16AWG 160V 8A 4 Position COMBICON MCV Series | Phoenix Contact 1803442 | RS Americas |
Phoenix Contact Pin header, straight, Straight, 3.81mm Pitch, 4 Poles | Distrelec |
PCB Pluggable Header Male 8A 160V 4-Pos. - MCV15/4-G-381 | Carlton-Bates |
MINI COMBICON - Basic Housing:Low height of MC 1.5-Connector-Family, generous wiring Space, Strips with a low overall height and compact grids, Individual Pin encoding by removing the plug Coded flange and Coded profiles of the Housing. Plug-in direction vertical to the conductor plate. | Conrad |
Phoenix Contact 1803442 MCV 1,5/ 4-G-3,81 4 Way Terminal Block Header 8A 3.81mm | Rapid Electronics |
4 way vertical PCB header,3.81mm pitch | RS |
Where can I find additional details, specifications and documents for a 1803442?
Additional datasheets, footprints and schematics for 1803442 are listed on our Part Details page. You can also find images and similar parts to 1803442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1803442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1803442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1803442 fall under?
The 1803442 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1803442 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1803442 you can contact the distributor directly for product support, shipping queries etc.
Is the 1803442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1803442 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for 1803442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1803442 often in real-time on the comparison pages.
What if I can't find stock of 1803442?
You can fill out our help required form which you can use to request a quote for 1803442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.