Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
520
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
32,750
in stock
|
Buy Now | |
Sager
from US$0.90
|
10,752
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
8,632
in stock
|
Buy Now | |
element14
from US$0.98
|
7,663
in stock
|
Buy Now | |
Farnell
from US$0.93
|
7,420
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
453
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
382
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
349
in stock
|
Buy Now | |
Conrad
from US$0.93
|
316
in stock
|
Buy Now | |
Boersig
-
|
250
in stock
|
Buy Now | |
Carlton-Bates
from US$1.23
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 3Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
MCV 1,5/ 3-G-3,81 | TTI Europe |
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Through Hole Header | Sager |
Pin Header, 3 Position, 3.81Mm | Newark Electronics |
CONNECTOR, HEADER, THT, 3.81MM, 3WAY | element14 |
3 way vertical PCB header,3.81mm pitch | RS |
Pluggable Header 3.81mm 16AWG 160V 8A 3 Position COMBICON MCV Series | Phoenix Contact 1803439 | RS Americas |
Phoenix Contact Pin header, straight, Straight, 3.81mm Pitch, 3 Poles | Distrelec |
Phoenix Contact 1803439 MCV 1,5/ 3-G-3,81 3 Way Terminal Block Header 8A 3.81mm | Rapid Electronics |
MINI COMBICON-base casing:Low height of MC 1.5-Connector-Family, Large-scale dimension Terminal , Pin headers with low height and compact rests, Individual pin coding by removing coding lug and connecting of coding profile in casing. Mating direction vertical at PCB | Conrad |
PCB Pluggable Header Male 8A 160V 3-Pos. - MCV15/3-G-381 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1803439?
Additional datasheets, footprints and schematics for 1803439 are listed on our Part Details page. You can also find images and similar parts to 1803439 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1803439 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1803439 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1803439 fall under?
The 1803439 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1803439 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1803439 you can contact the distributor directly for product support, shipping queries etc.
Is the 1803439 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1803439 have stock available?
Authorised distributors including TTI Europe, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1803439.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1803439 often in real-time on the comparison pages.
What if I can't find stock of 1803439?
You can fill out our help required form which you can use to request a quote for 1803439 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.