Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,105
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
37,000
in stock
|
Buy Now | |
element14
from US$0.61
|
18,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
18,331
in stock
|
Buy Now | |
Farnell
from US$0.63
|
17,903
in stock
|
Buy Now | |
Sager
from US$0.60
|
5,685
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
1,032
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
826
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
537
in stock
|
Buy Now | |
Conrad
from US$0.65
|
239
in stock
|
Buy Now | |
Carlton-Bates
from US$0.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 2Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
No. of Contacts | 2Contacts |
No. of Rows | 2Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
MCV 1,5/ 2-G-3,81 | TTI Europe |
CONNECTOR, HEADER, THT, 3.81MM, 2WAY | element14 |
Terminal Block, Pcb, 2 Pos | Newark Electronics |
Pluggable Terminal Blocks 2 Pos 3.81mm pitch Through Hole Header | Sager |
2 way vertical PCB header,3.81mm pitch | RS |
Pluggable Header 3.81mm 16AWG 160V 8A 2 Position COMBICON MCV Series | Phoenix Contact 1803426 | RS Americas |
Phoenix Contact Pin header, straight, Straight, 3.81mm Pitch, 2 Poles | Distrelec |
Phoenix Contact 1803426 MCV 1,5/ 2-G-3,81 2 Way Terminal Block Header 8A 3.81mm | Rapid Electronics |
MINI COMBICON basic housingSmall overall height of the MC 1.5-plug-Families, generous limited connection area, pin rows with small overall height and compact rasters, individual pole coding by removing the coding nose and putting the coding profile at the housing. Plug direction vertical to the printed circuit board. | Conrad |
PCB Pluggable Header Male 8A 160V 2-Pos. - MCV15/2-G-381 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1803426?
Additional datasheets, footprints and schematics for 1803426 are listed on our Part Details page. You can also find images and similar parts to 1803426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1803426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1803426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1803426 fall under?
The 1803426 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1803426 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1803426 you can contact the distributor directly for product support, shipping queries etc.
Is the 1803426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1803426 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for 1803426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1803426 often in real-time on the comparison pages.
What if I can't find stock of 1803426?
You can fill out our help required form which you can use to request a quote for 1803426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.