Status: | Unknown |
---|---|
Series: | MC |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
90
in stock
|
Buy Now | |
TTI Europe
from US$2.93
|
400
in stock
|
Buy Now | |
Sager
from US$3.60
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
204
in stock
|
Buy Now | |
element14
from US$3.71
|
204
in stock
|
Buy Now | |
Farnell
from US$3.72
|
204
in stock
|
Buy Now | |
RS Americas
from US$3.66
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
-
|
Buy Now | |
Carlton-Bates
from US$4.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 12Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Right Angle |
Product Range | MC |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Lead Spacing | 3.81mm |
No. of Contacts | 12Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
MC 1,5/12-G-3,81 | TTI Europe |
Pluggable Terminal Blocks 12 Pos 3.81mm pitch Through Hole Header | Sager |
Terminal Block, Pcb, 12 Position | Newark Electronics |
HEADER, RIGHT ANGLE, 3.81MM, 12WAY | element14 |
PCB,r/a,header,3.81mm pitch,12 way | RS |
Pluggable Header 3.81mm 16AWG 160V 8A 12 Position COMBICON MC Series | Phoenix Contact 1803374 | RS Americas |
Phoenix Contact 1803374 MC 1,5/12-G-3,81 12 Way PCB Header 8A 3.81mm | Rapid Electronics |
PCB Header, Male, 12 Position, 160 V, 8 A, 3.81mm Pitch | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1803374?
Additional datasheets, footprints and schematics for 1803374 are listed on our Part Details page. You can also find images and similar parts to 1803374 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1803374 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1803374 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1803374 fall under?
The 1803374 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1803374 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1803374 you can contact the distributor directly for product support, shipping queries etc.
Is the 1803374 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1803374 have stock available?
Authorised distributors including TTI Europe, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1803374.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1803374 often in real-time on the comparison pages.
What if I can't find stock of 1803374?
You can fill out our help required form which you can use to request a quote for 1803374 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.