Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0449
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Width | .025in, .64mm |
Typical Current Rating | 4A |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .64mm |
Crimp Type | F-Crimp |
Wire Size Search | .5mm², 21AWG, 20AWG, .35mm², .4mm², .3mm² |
Wire Size | .3 – .5mm² |
Wire Insulation Diameter | 1.1 – 1.6mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Crimp,pin, 0.025 series, 0.3-0.5sq.mm | RS |
Contact, Pin, Crimp, 21-20Awg Rohs Compliant: Yes |Te Connectivity 1802190-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
CONTACT, PIN, CRIMP, 21-20AWG | element14 |
TAB 0.64X0.64 CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 1802190-1?
Additional datasheets, footprints and schematics for 1802190-1 are listed on our Part Details page. You can also find images and similar parts to 1802190-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1802190-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1802190-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1802190-1 fall under?
The 1802190-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1802190-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1802190-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1802190-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1802190-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 1802190-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1802190-1 often in real-time on the comparison pages.
What if I can't find stock of 1802190-1?
You can fill out our help required form which you can use to request a quote for 1802190-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.