Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 8mm, .315in |
Height | 1.22in, 31.2mm |
Width | 57.5mm, 2.26in |
Length | 48.3mm, 1.901in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .763in, 19.4mm |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 300 |
Connector System | Wire-to-Device |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Connector Power Receptacle 2 Position 19.4mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1801655-1?
Additional datasheets, footprints and schematics for 1801655-1 are listed on our Part Details page. You can also find images and similar parts to 1801655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801655-1 fall under?
The 1801655-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1801655-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801655-1 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 1801655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801655-1 often in real-time on the comparison pages.
What if I can't find stock of 1801655-1?
You can fill out our help required form which you can use to request a quote for 1801655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.