Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Green |
---|---|
Number of Positions | 48 |
Number of Rows | 2 |
Number of Sections | 2 |
Number of Signal Positions | 48 |
Tab Width | .025in, .63mm |
Tab Thickness | .025in, .63mm |
Interface Plating | Gold (Au) |
PCB 厚 (推奨) | 1.6mm |
Profile Height from PCB | .776in, 19.7mm |
Length | 93.5mm, 3.681in |
Width | 32.5mm, 1.28in |
PCB Thickness (Recommended) | .063in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | With |
PCB Mount Retention | With |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Quantity | 260 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 65°C, 70°C, 158°F, 80°C, 85°C, 75°C, 176°F, 167°F, 185°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1801317-9?
Additional datasheets, footprints and schematics for 1801317-9 are listed on our Part Details page. You can also find images and similar parts to 1801317-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801317-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801317-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801317-9 fall under?
The 1801317-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1801317-9 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801317-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801317-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801317-9 have stock available?
There is no stock from authorised distributors for 1801317-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801317-9 often in real-time on the comparison pages.
What if I can't find stock of 1801317-9?
You can fill out our help required form which you can use to request a quote for 1801317-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.