Status: | Unknown |
---|---|
Series: | 180 Series |
RoHS: | Unknown |
Prices starting from US$0.0250
For Use With | Norcomp 180 Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Product Range | 180 Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Type | Stamped |
Wire Size (AWG) | 26AWG to 24AWG |
| Heilind Electronics |
D Sub Contact, Socket, 26-24Awg, Crimp | Newark Electronics |
HD FEMALE STMPD CONTACTS G/F 24-26 LOOSE | RS |
CONTACT, CRIMP, RECEPTACLE, 26-24AWG | element14 |
Where can I find additional details, specifications and documents for a 180-102-170L001?
Additional datasheets, footprints and schematics for 180-102-170L001 are listed on our Part Details page. You can also find images and similar parts to 180-102-170L001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180-102-170L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180-102-170L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180-102-170L001 fall under?
The 180-102-170L001 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 180-102-170L001 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180-102-170L001 you can contact the distributor directly for product support, shipping queries etc.
Is the 180-102-170L001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180-102-170L001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS and element14 have stock available or on a lead time for 180-102-170L001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180-102-170L001 often in real-time on the comparison pages.
What if I can't find stock of 180-102-170L001?
You can fill out our help required form which you can use to request a quote for 180-102-170L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.