Status: | Unknown |
---|---|
Series: | 1800 Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
190
in stock
|
Buy Now | |
Distrelec
from US$1.80
|
165
in stock
|
Buy Now | |
Conrad
from US$3.16
|
121
in stock
|
Buy Now | |
RS Americas
from US$3.29
|
55
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1800 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Colour | Black |
Contact Current AC Max | 6A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 18mm |
External Length / Height | 21mm |
External Width | 15mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 100°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 12.9mm |
Panel Cutout length | 19.2mm |
Rocker switch 10A 250VAC black actuator | RS |
ROCKER | Transfer Multisort Elektronik |
Marquardt Rocker Switch, 10 A, 1NO, 250V, ON-OFF, IP40, Black | Distrelec |
For "snap-in mounting". High-quality panel-mounted switches with lifting contact and long mechanical/electrical life. | Conrad |
Rocker Switch, SPST/ON-OFF, 6A, Non-Illuminated, Red Legend, QC, 1800 Series | Marquardt Switches 1801.1119 | RS Americas |
SPST 6 A / 10 A 250 V ON-OFF Panel Mount Quick Connect Rocker Switch | Future Electronics |
SWITCH, OFF, 1 CONTACT | element14 |
Where can I find additional details, specifications and documents for a 1801.1119?
Additional datasheets, footprints and schematics for 1801.1119 are listed on our Part Details page. You can also find images and similar parts to 1801.1119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801.1119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801.1119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801.1119 fall under?
The 1801.1119 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1801.1119 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801.1119 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801.1119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801.1119 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Conrad and RS Americas have stock available or on a lead time for 1801.1119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801.1119 often in real-time on the comparison pages.
What if I can't find stock of 1801.1119?
You can fill out our help required form which you can use to request a quote for 1801.1119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.