Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
External Diameter | 4mm |
---|---|
Grip Range Min | 1mm |
Grip Range Max | 3mm |
Overall Length | - |
External Depth | 6mm |
Mounting Hole Dia | 4.1mm |
Fastener Material | Aluminium |
Product Range | - |
Rivets, 4Mm X 6Mm, X30, Pk30 | Newark Electronics |
RIVETS, 4MM X 6MM, X30, PK30 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1801?
Additional datasheets, footprints and schematics for 1801 are listed on our Part Details page. You can also find images and similar parts to 1801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801 fall under?
The 1801 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 1801 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801 often in real-time on the comparison pages.
What if I can't find stock of 1801?
You can fill out our help required form which you can use to request a quote for 1801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.