Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2,531.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,531.09
|
No stock
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 24AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
RoHS Compliant | Yes |
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 300V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1800F-U1000-G8M?
Additional datasheets, footprints and schematics for 1800F-U1000-G8M are listed on our Part Details page. You can also find images and similar parts to 1800F-U1000-G8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1800F-U1000-G8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1800F-U1000-G8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1800F-U1000-G8M fall under?
The 1800F-U1000-G8M is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 1800F-U1000-G8M when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1800F-U1000-G8M you can contact the distributor directly for product support, shipping queries etc.
Is the 1800F-U1000-G8M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1800F-U1000-G8M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1800F-U1000-G8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1800F-U1000-G8M often in real-time on the comparison pages.
What if I can't find stock of 1800F-U1000-G8M?
You can fill out our help required form which you can use to request a quote for 1800F-U1000-G8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.