Status: | Unknown |
---|---|
Series: | 180081 Series |
RoHS: | Compliant |
Light Source | LED |
---|---|
Input Power | 17.2W |
Input Voltage | 12.3VDC |
Light Color | Neutral White |
Color Temperature Typ | 4100K |
Ceiling Hole Dia | 80mm |
Product Range | 180081 Series |
CCT | 4100K |
No. of LEDs | 1 |
RoHS Compliant | Yes |
Molex LED Lighting Modules HELIEON 80MM MODL 8 | Distrelec |
Helieon 80Mm Modl-4100K 800Lm 35Deg Cc/Molex |Molex 180081-4230 | Newark Electronics |
HELIEON 80MM MODL4100K 800LM 35DEG CC | Avnet America |
Where can I find additional details, specifications and documents for a 180081-4230?
Additional datasheets, footprints and schematics for 180081-4230 are listed on our Part Details page. You can also find images and similar parts to 180081-4230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180081-4230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180081-4230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180081-4230 fall under?
The 180081-4230 is listed under Lighting Products > Downlighting.
Can I view similar or alternative parts?
You can view similar parts to 180081-4230 when available in the Downlighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180081-4230 you can contact the distributor directly for product support, shipping queries etc.
Is the 180081-4230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 180081-4230 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 180081-4230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180081-4230 often in real-time on the comparison pages.
What if I can't find stock of 180081-4230?
You can fill out our help required form which you can use to request a quote for 180081-4230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.