Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.20
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$22.20
|
-
|
Buy Now |
Conductor Material | Copper |
---|---|
Conductor Size AWG | 18AWG |
External Diameter | 3.56mm |
Jacket Color | Red |
Reel Length (Imperial) | 10ft |
Voltage Rating | 3kV |
WI-M-18-2 (BU-41040-2), 10' Silicone Red 18AWG Ultra-Flex Wire ,Retail Pack | Mueller 180001 | RS Americas |
Where can I find additional details, specifications and documents for a 180001?
Additional datasheets, footprints and schematics for 180001 are listed on our Part Details page. You can also find images and similar parts to 180001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180001 fall under?
The 180001 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 180001 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180001 you can contact the distributor directly for product support, shipping queries etc.
Is the 180001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180001 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 180001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180001 often in real-time on the comparison pages.
What if I can't find stock of 180001?
You can fill out our help required form which you can use to request a quote for 180001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.