Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Supply Voltage V DC | 60VDC |
Module Lens Colour | Red |
Visual Signal Type | Steady |
Tones | Multiple Tones |
IP / NEMA Rating | IP65 |
Sound Level SPL | 107dB |
Lens Diameter | 120mm |
External Height | 81.32mm |
Connection Type | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Product Range | - |
Current Consumption | 50mA |
External Diameter | 97.5mm |
External Length / Height | 81.32mm |
Frequency | 2850Hz |
Frequency Response Max | 2.85kHz |
Frequency Response Min | 400Hz |
Input Current | 50mA |
Lens Colour | Red |
Material | High Impact Polycarbonate |
Operating Temperature Range | -25°C to +70°C |
Sound Level Distance | 1m |
Sound Level Max | 107dB |
Sound Level Min | 96dB |
Supply Voltage | 60VDC |
Supply Voltage DC Max | 60V |
Supply Voltage DC Min | 17V |
Supply Voltage Max | 60VDC |
Supply Voltage Min | 60VDC |
Supply Volts | 17V DC to 60V DC |
Transducer Function | Sounder |
Weight | 215g |
Beacon/Sounder, Shallow Base, Red, Steady, 120Mm Dia., Multiple Tones, 107Db, 60Vdc, Ip65 Rohs Compliant: No |Klaxon 18-980500 | Newark Electronics |
SOUNDER/BEACON, RED, SHALLOW BASE | element14 |
Where can I find additional details, specifications and documents for a 18-980500?
Additional datasheets, footprints and schematics for 18-980500 are listed on our Part Details page. You can also find images and similar parts to 18-980500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-980500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-980500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-980500 fall under?
The 18-980500 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 18-980500 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-980500 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-980500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-980500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 18-980500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-980500 often in real-time on the comparison pages.
What if I can't find stock of 18-980500?
You can fill out our help required form which you can use to request a quote for 18-980500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.