Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tones | Multiple Tones |
---|---|
Supply Voltage V AC | - |
Supply Voltage V DC | 35VDC |
Sound Level SPL | 106dBA |
External Depth | 100mm |
IP / NEMA Rating | IP65 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Resonant Frequency | - |
Current Consumption | 6mA |
Product Range | - |
External Diameter | 100mm |
External Height | 104.1mm |
External Length / Height | 104.1mm |
Frequency | 2850Hz |
Frequency Response Max | 2.85kHz |
Frequency Response Min | 400Hz |
Input Current | 35mA |
Material | Flame Retardant Polycarbonate |
Operating Temperature Range | -25°C to +70°C |
Sound Level Distance | 1m |
Sound Level Max | 110dB |
Supply Voltage | 35VDC |
Supply Voltage DC Max | 35V |
Supply Voltage DC Min | 8V |
Supply Voltage Max | 230V |
Supply Voltage Min | 35VDC |
Supply Volts | 8V DC to 35V DC |
Transducer Function | Sounder |
Weight | 250g |
SOUNDER, DEEP, WHITE, IP65, 8-35VDC | element14 |
Sounder, Multiple Tones, 110Db, 35Vdc, 6Ma, Ip65, 100Mm Ext. Depth Rohs Compliant: No |Klaxon 18-980476 | Newark Electronics |
Where can I find additional details, specifications and documents for a 18-980476?
Additional datasheets, footprints and schematics for 18-980476 are listed on our Part Details page. You can also find images and similar parts to 18-980476 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-980476 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-980476 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-980476 fall under?
The 18-980476 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 18-980476 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-980476 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-980476 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-980476 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 18-980476.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-980476 often in real-time on the comparison pages.
What if I can't find stock of 18-980476?
You can fill out our help required form which you can use to request a quote for 18-980476 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.