Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Frequency Max | 1GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Connector Mounting Orientation | PCB |
External Depth | 16.2mm |
External Length / Height | 27.5mm |
Lead Spacing | 8.64mm |
Material | Brass |
Operating Frequency Max | 1GHz |
Panel Thickness | 3mm |
Termination Method | Solder |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 18-13-2?
Additional datasheets, footprints and schematics for 18-13-2 are listed on our Part Details page. You can also find images and similar parts to 18-13-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-13-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-13-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-13-2 fall under?
The 18-13-2 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18-13-2 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-13-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-13-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-13-2 have stock available?
Authorised distributors including element14, RS, RS Americas and Farnell have stock available or on a lead time for 18-13-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-13-2 often in real-time on the comparison pages.
What if I can't find stock of 18-13-2?
You can fill out our help required form which you can use to request a quote for 18-13-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.