Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thread Size - Metric | - |
---|---|
Operating Pressure Max | 4bar |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Product Range | - |
External Diameter | 40mm |
External Length / Height | 29.6mm |
Operating Pressure Range | 0bar to 4bar |
Operating Temperature Range | -20°C to +60°C |
Standard | BS1780 |
Thread Size | R 1/8 |
Where can I find additional details, specifications and documents for a 18-013-990?
Additional datasheets, footprints and schematics for 18-013-990 are listed on our Part Details page. You can also find images and similar parts to 18-013-990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-013-990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-013-990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-013-990 fall under?
The 18-013-990 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 18-013-990 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-013-990 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-013-990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-013-990 have stock available?
There is no stock from authorised distributors for 18-013-990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-013-990 often in real-time on the comparison pages.
What if I can't find stock of 18-013-990?
You can fill out our help required form which you can use to request a quote for 18-013-990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.