Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Stackable | No |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 8.31mm |
PCB Thickness (Recommended) | .6in |
Connector Height | 8.31mm, .327in |
Housing Material | PBT GF |
Housing Color | White |
Mating Entry Location | Top |
Centerline (Pitch) | .079in, 2mm |
Mating Alignment | With |
Mating Alignment Type | Self-Aligning (Alignment Free) |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 400 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 179868-6?
Additional datasheets, footprints and schematics for 179868-6 are listed on our Part Details page. You can also find images and similar parts to 179868-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179868-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179868-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179868-6 fall under?
The 179868-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 179868-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179868-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179868-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179868-6 have stock available?
There is no stock from authorised distributors for 179868-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179868-6 often in real-time on the comparison pages.
What if I can't find stock of 179868-6?
You can fill out our help required form which you can use to request a quote for 179868-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.